Vishay Precision Group Rcwpm-1100 10K 1% K M55342K10B10E0P Tsl Vishay M55342K10B10E0PWL

Description
RCWPM-1100 10K 1% K M55342K10B10E0P TSL
Description
RCWPM-1100 10K 1% K M55342K10B10E0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 10K 1% K M55342K10B10E0P Tsl Vishay - 22P0898 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 10K 1% K M55342K10B10E0P Tsl Vishay
22P0898
Rcwpm-1100 10K 1% K M55342K10B10E0P Tsl Vishay 22P0898
RCWPM-1100 10K 1% K M55342K10B10E0P TSL

RCWPM-1100 10K 1% K M55342K10B10E0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0898
Product Name Rcwpm-1100 10K 1% K M55342K10B10E0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details