Vishay Intertechnology, Inc. Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray M55342K10B10E0MWB

Description
Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray - M55342K10B10E0MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray
M55342K10B10E0MWB
Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray M55342K10B10E0MWB
Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray

Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B10E0MWB
Product Name Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details