Vishay Intertechnology, Inc. Res Thin Film 1010 100K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B100HRS2

Description
Res Thin Film 1010 100K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1010 100K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 100K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R - M55342K10B100HRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 100K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
M55342K10B100HRS2
Res Thin Film 1010 100K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B100HRS2
Res Thin Film 1010 100K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1010 100K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B100HRS2
Product Name Res Thin Film 1010 100K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details