RCWPM-1100 100 1% K M55342K10B10
Res Thin Film 1010 100 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD Tray
Resistor,Thick Film,100Ohms,75WV,1+
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-M55342K10B100DRWB-ND | M55342K10B100DRWB | 59C6240 |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 1010 100 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD Tray | Resistor,thick Film,100Ohms,75Wv,1+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % |