Vishay Precision Group Rcwpm-2512 97.6K 1% K M55342K09B97E6R Rs Vishay M55342K09B97E6RUL

Description
RCWPM-2512 97.6K 1% K M55342K09B97E6R RS
Description
RCWPM-2512 97.6K 1% K M55342K09B97E6R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 97.6K 1% K M55342K09B97E6R Rs Vishay - 22P0663 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 97.6K 1% K M55342K09B97E6R Rs Vishay
22P0663
Rcwpm-2512 97.6K 1% K M55342K09B97E6R Rs Vishay 22P0663
RCWPM-2512 97.6K 1% K M55342K09B97E6R RS

RCWPM-2512 97.6K 1% K M55342K09B97E6R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0663
Product Name Rcwpm-2512 97.6K 1% K M55342K09B97E6R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details