Vishay Intertechnology, Inc. Res Thick Film 2512 95.3K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B95E3RS2

Description
Res Thick Film 2512 95.3K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 95.3K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 95.3K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B95E3RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 95.3K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B95E3RS2
Res Thick Film 2512 95.3K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B95E3RS2
Res Thick Film 2512 95.3K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 95.3K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B95E3RS2
Product Name Res Thick Film 2512 95.3K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details