Vishay Intertechnology, Inc. Res Thick Film 2512 953K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B953ERTP

Description
Res Thick Film 2512 953K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 953K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 953K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B953ERTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 953K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B953ERTP
Res Thick Film 2512 953K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B953ERTP
Res Thick Film 2512 953K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 953K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B953ERTP
Product Name Res Thick Film 2512 953K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers