Vishay Precision Group Rcwpm-2512 931K 1% K M55342K09B931Er Tsl Vishay M55342K09B931ERWL

Description
RCWPM-2512 931K 1% K M55342K09B931ER TSL
Description
RCWPM-2512 931K 1% K M55342K09B931ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 931K 1% K M55342K09B931Er Tsl Vishay - 22P0648 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 931K 1% K M55342K09B931Er Tsl Vishay
22P0648
Rcwpm-2512 931K 1% K M55342K09B931Er Tsl Vishay 22P0648
RCWPM-2512 931K 1% K M55342K09B931ER TSL

RCWPM-2512 931K 1% K M55342K09B931ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0648
Product Name Rcwpm-2512 931K 1% K M55342K09B931Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details