Vishay Precision Group Rcwpm-2512 90.9K 1% K M55342K09B90E9M Ts Vishay M55342K09B90E9MWL

Description
RCWPM-2512 90.9K 1% K M55342K09B90E9M TS
Description
RCWPM-2512 90.9K 1% K M55342K09B90E9M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 90.9K 1% K M55342K09B90E9M Ts Vishay - 22P0602 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 90.9K 1% K M55342K09B90E9M Ts Vishay
22P0602
Rcwpm-2512 90.9K 1% K M55342K09B90E9M Ts Vishay 22P0602
RCWPM-2512 90.9K 1% K M55342K09B90E9M TS

RCWPM-2512 90.9K 1% K M55342K09B90E9M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0602
Product Name Rcwpm-2512 90.9K 1% K M55342K09B90E9M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details