Vishay Intertechnology, Inc. Res Thin Film 2512 8.2K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B8K20RS3

Description
Res Thin Film 2512 8.2K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2512 8.2K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 8.2K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B8K20RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 8.2K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B8K20RS3
Res Thin Film 2512 8.2K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B8K20RS3
Res Thin Film 2512 8.2K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 8.2K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B8K20RS3
Product Name Res Thin Film 2512 8.2K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers