Vishay Precision Group Rcwpm-2512 8.2K 2% K M55342K09B8H20R Tsl Vishay M55342K09B8H20RWL

Description
RCWPM-2512 8.2K 2% K M55342K09B8H20R TSL
Description
RCWPM-2512 8.2K 2% K M55342K09B8H20R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 8.2K 2% K M55342K09B8H20R Tsl Vishay - 22P0462 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 8.2K 2% K M55342K09B8H20R Tsl Vishay
22P0462
Rcwpm-2512 8.2K 2% K M55342K09B8H20R Tsl Vishay 22P0462
RCWPM-2512 8.2K 2% K M55342K09B8H20R TSL

RCWPM-2512 8.2K 2% K M55342K09B8H20R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0462
Product Name Rcwpm-2512 8.2K 2% K M55342K09B8H20R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details