Vishay Precision Group Rcwpm-2512 8.66K 1% K M55342K09B8E66R Rs Vishay M55342K09B8E66RUL

Description
RCWPM-2512 8.66K 1% K M55342K09B8E66R RS
Description
RCWPM-2512 8.66K 1% K M55342K09B8E66R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 8.66K 1% K M55342K09B8E66R Rs Vishay - 22P0447 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 8.66K 1% K M55342K09B8E66R Rs Vishay
22P0447
Rcwpm-2512 8.66K 1% K M55342K09B8E66R Rs Vishay 22P0447
RCWPM-2512 8.66K 1% K M55342K09B8E66R RS

RCWPM-2512 8.66K 1% K M55342K09B8E66R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0447
Product Name Rcwpm-2512 8.66K 1% K M55342K09B8E66R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details