Vishay Intertechnology, Inc. Res Thick Film 2512 887K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B887ERS3

Description
Res Thick Film 2512 887K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 887K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 887K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B887ERS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 887K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B887ERS3
Res Thick Film 2512 887K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B887ERS3
Res Thick Film 2512 887K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 887K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B887ERS3
Product Name Res Thick Film 2512 887K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details