Vishay Precision Group Rcwpm-2512 86.6K 1% K M55342K09B86E6S Rs Vishay M55342K09B86E6SUL

Description
RCWPM-2512 86.6K 1% K M55342K09B86E6S RS
Description
RCWPM-2512 86.6K 1% K M55342K09B86E6S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 86.6K 1% K M55342K09B86E6S Rs Vishay - 22P0545 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 86.6K 1% K M55342K09B86E6S Rs Vishay
22P0545
Rcwpm-2512 86.6K 1% K M55342K09B86E6S Rs Vishay 22P0545
RCWPM-2512 86.6K 1% K M55342K09B86E6S RS

RCWPM-2512 86.6K 1% K M55342K09B86E6S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0545
Product Name Rcwpm-2512 86.6K 1% K M55342K09B86E6S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details