Vishay Intertechnology, Inc. Res Thin Film 2512 82K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B82K0RS2

Description
Res Thin Film 2512 82K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2512 82K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 82K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B82K0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 82K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B82K0RS2
Res Thin Film 2512 82K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B82K0RS2
Res Thin Film 2512 82K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 82K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B82K0RS2
Product Name Res Thin Film 2512 82K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details