Vishay Intertechnology, Inc. RES 82 OHM 1W 5% 2512 M55342K09B82J0RWSV

Description
RES 82ohm 1W 5% 2512
Request a Quote Datasheet
Description
RES 82ohm 1W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1W 5% 2512 - M55342K09B82J0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1W 5% 2512
M55342K09B82J0RWSV
RES 82 OHM 1W 5% 2512 M55342K09B82J0RWSV
RES 82ohm 1W 5% 2512

RES 82ohm 1W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B82J0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B82J0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B82J0RWSV-ND
82 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

82 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B82J0RWSV 764-M55342K09B82J0RWSV-ND
Product Name RES 82 OHM 1W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers