Vishay Intertechnology, Inc. Res Thick Film 2512 82K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray M55342K09B82H0SWB

Description
Res Thick Film 2512 82K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 2512 82K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 82K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray - M55342K09B82H0SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 82K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray
M55342K09B82H0SWB
Res Thick Film 2512 82K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray M55342K09B82H0SWB
Res Thick Film 2512 82K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 2512 82K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B82H0SWB
Product Name Res Thick Film 2512 82K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details