Vishay Precision Group Rcwpm-2512 82K 2% K M55342K09B82H0S Rsl Vishay M55342K09B82H0SUL

Description
RCWPM-2512 82K 2% K M55342K09B82H0S RSL
Description
RCWPM-2512 82K 2% K M55342K09B82H0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 82K 2% K M55342K09B82H0S Rsl Vishay - 22P0503 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 82K 2% K M55342K09B82H0S Rsl Vishay
22P0503
Rcwpm-2512 82K 2% K M55342K09B82H0S Rsl Vishay 22P0503
RCWPM-2512 82K 2% K M55342K09B82H0S RSL

RCWPM-2512 82K 2% K M55342K09B82H0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0503
Product Name Rcwpm-2512 82K 2% K M55342K09B82H0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers