Vishay Precision Group Res Thin Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B825DRWB

Description
Res Thin Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B825DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B825DRWB
Res Thin Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B825DRWB
Res Thin Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,825Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C6052 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,825Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C6052
Resistor,thick Film,825Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C6052
Resistor,Thick Film,825Ohms,200WV,1 +/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,825Ohms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B825DRWB 59C6052
Product Name Res Thin Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,825Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers