Vishay Intertechnology, Inc. Res Thick Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R M55342K09B825DPTP

Description
Res Thick Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R - M55342K09B825DPTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
M55342K09B825DPTP
Res Thick Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R M55342K09B825DPTP
Res Thick Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B825DPTP
Product Name Res Thick Film 2512 825 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details