Vishay Intertechnology, Inc. Res Thin Film 2512 820 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B820GRS6

Description
Res Thin Film 2512 820 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2512 820 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 820 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B820GRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 820 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B820GRS6
Res Thin Film 2512 820 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B820GRS6
Res Thin Film 2512 820 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 820 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B820GRS6
Product Name Res Thin Film 2512 820 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details