Vishay Precision Group Res Thin Film 2512 806 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B806DRS3

Description
Res Thin Film 2512 806 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2512 806 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 806 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B806DRS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 806 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B806DRS3
Res Thin Film 2512 806 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B806DRS3
Res Thin Film 2512 806 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 806 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,806Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C6027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,806Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C6027
Resistor,thick Film,806Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C6027
Resistor,Thick Film,806Ohms,200WV,1 +/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,806Ohms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B806DRS3 59C6027
Product Name Res Thin Film 2512 806 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,806Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers