Vishay Precision Group Rcwpm-2512 7.5 2% K M55342K09B7G50S Rsl Vishay M55342K09B7G50SUL

Description
RCWPM-2512 7.5 2% K M55342K09B7G50S RSL
Description
RCWPM-2512 7.5 2% K M55342K09B7G50S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 7.5 2% K M55342K09B7G50S Rsl Vishay - 22P0327 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 7.5 2% K M55342K09B7G50S Rsl Vishay
22P0327
Rcwpm-2512 7.5 2% K M55342K09B7G50S Rsl Vishay 22P0327
RCWPM-2512 7.5 2% K M55342K09B7G50S RSL

RCWPM-2512 7.5 2% K M55342K09B7G50S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0327
Product Name Rcwpm-2512 7.5 2% K M55342K09B7G50S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details