Vishay Precision Group Rcwpm-2512 7.87K 1% K M55342K09B7E87R Rs Vishay M55342K09B7E87RUL

Description
RCWPM-2512 7.87K 1% K M55342K09B7E87R RS
Description
RCWPM-2512 7.87K 1% K M55342K09B7E87R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 7.87K 1% K M55342K09B7E87R Rs Vishay - 22P0321 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 7.87K 1% K M55342K09B7E87R Rs Vishay
22P0321
Rcwpm-2512 7.87K 1% K M55342K09B7E87R Rs Vishay 22P0321
RCWPM-2512 7.87K 1% K M55342K09B7E87R RS

RCWPM-2512 7.87K 1% K M55342K09B7E87R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0321
Product Name Rcwpm-2512 7.87K 1% K M55342K09B7E87R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details