Vishay Precision Group Rcwpm-2512 7.5K 1% K M55342K09B7E50S Rsl Vishay M55342K09B7E50SUL

Description
RCWPM-2512 7.5K 1% K M55342K09B7E50S RSL
Description
RCWPM-2512 7.5K 1% K M55342K09B7E50S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 7.5K 1% K M55342K09B7E50S Rsl Vishay - 22P0315 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 7.5K 1% K M55342K09B7E50S Rsl Vishay
22P0315
Rcwpm-2512 7.5K 1% K M55342K09B7E50S Rsl Vishay 22P0315
RCWPM-2512 7.5K 1% K M55342K09B7E50S RSL

RCWPM-2512 7.5K 1% K M55342K09B7E50S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0315
Product Name Rcwpm-2512 7.5K 1% K M55342K09B7E50S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details