Vishay Precision Group Rcwpm-2512 7.68 1% K M55342K09B7D68R Tsl Vishay M55342K09B7D68RWL

Description
RCWPM-2512 7.68 1% K M55342K09B7D68R TSL
Description
RCWPM-2512 7.68 1% K M55342K09B7D68R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 7.68 1% K M55342K09B7D68R Tsl Vishay - 22P0300 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 7.68 1% K M55342K09B7D68R Tsl Vishay
22P0300
Rcwpm-2512 7.68 1% K M55342K09B7D68R Tsl Vishay 22P0300
RCWPM-2512 7.68 1% K M55342K09B7D68R TSL

RCWPM-2512 7.68 1% K M55342K09B7D68R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0300
Product Name Rcwpm-2512 7.68 1% K M55342K09B7D68R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details