Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K09B7B50RWS

Description
7.5 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
7.5 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K09B7B50RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B7B50RWS-ND
Chip Resistor - Surface Mount 764-M55342K09B7B50RWS-ND
7.5 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

7.5 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 7.5K OHM 1W 0.1% 2512 - M55342K09B7B50RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1W 0.1% 2512
M55342K09B7B50RWS
RES 7.5K OHM 1W 0.1% 2512 M55342K09B7B50RWS
RES 7.5Kohm 1W 0.1% 2512

RES 7.5Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - M55342K09B7B50RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K09B7B50RWS
Chip Resistor - Surface Mount M55342K09B7B50RWS
RES SMD 7.5K OHM 0.1% 1W 2512

RES SMD 7.5K OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K09B7B50RWS-ND M55342K09B7B50RWS M55342K09B7B50RWS
Product Name Chip Resistor - Surface Mount RES 7.5K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573322 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details