Vishay Intertechnology, Inc. Res Thick Film 2512 76.8K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B76E8RS6

Description
Res Thick Film 2512 76.8K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 76.8K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 76.8K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B76E8RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 76.8K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B76E8RS6
Res Thick Film 2512 76.8K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B76E8RS6
Res Thick Film 2512 76.8K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 76.8K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B76E8RS6
Product Name Res Thick Film 2512 76.8K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers