Vishay Intertechnology, Inc. Res Thin Film 2512 75 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B75J0RWB

Description
Res Thin Film 2512 75 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2512 75 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 75 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B75J0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 75 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B75J0RWB
Res Thin Film 2512 75 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B75J0RWB
Res Thin Film 2512 75 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2512 75 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B75J0RWB
Product Name Res Thin Film 2512 75 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers