Vishay Precision Group Rcwpm-2512 750K 2% K M55342K09B750Hr Rsl Vishay M55342K09B750HRUL

Description
RCWPM-2512 750K 2% K M55342K09B750HR RSL
Description
RCWPM-2512 750K 2% K M55342K09B750HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 750K 2% K M55342K09B750Hr Rsl Vishay - 22P0397 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 750K 2% K M55342K09B750Hr Rsl Vishay
22P0397
Rcwpm-2512 750K 2% K M55342K09B750Hr Rsl Vishay 22P0397
RCWPM-2512 750K 2% K M55342K09B750HR RSL

RCWPM-2512 750K 2% K M55342K09B750HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0397
Product Name Rcwpm-2512 750K 2% K M55342K09B750Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers