Vishay Intertechnology, Inc. Res Thick Film 2512 750K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R M55342K09B750ESS2

Description
Res Thick Film 2512 750K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote
Description
Res Thick Film 2512 750K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 750K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R - M55342K09B750ESS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 750K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
M55342K09B750ESS2
Res Thick Film 2512 750K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R M55342K09B750ESS2
Res Thick Film 2512 750K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R

Res Thick Film 2512 750K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B750ESS2
Product Name Res Thick Film 2512 750K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers