Vishay Precision Group Rcwpm-2512 750K 1% K M55342K09B750Er Tsl Vishay M55342K09B750ERWL

Description
RCWPM-2512 750K 1% K M55342K09B750ER TSL
Description
RCWPM-2512 750K 1% K M55342K09B750ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 750K 1% K M55342K09B750Er Tsl Vishay - 22P0390 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 750K 1% K M55342K09B750Er Tsl Vishay
22P0390
Rcwpm-2512 750K 1% K M55342K09B750Er Tsl Vishay 22P0390
RCWPM-2512 750K 1% K M55342K09B750ER TSL

RCWPM-2512 750K 1% K M55342K09B750ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0390
Product Name Rcwpm-2512 750K 1% K M55342K09B750Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details