Vishay Intertechnology, Inc. Res Thick Film 2512 732K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B732ERWB

Description
Res Thick Film 2512 732K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 2512 732K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 732K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B732ERWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 732K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B732ERWB
Res Thick Film 2512 732K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B732ERWB
Res Thick Film 2512 732K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 2512 732K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B732ERWB
Product Name Res Thick Film 2512 732K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details