Vishay Precision Group Rcwpm-2512 6.98K 1% K M55342K09B6E98S Rs Vishay M55342K09B6E98SUL

Description
RCWPM-2512 6.98K 1% K M55342K09B6E98S RS
Description
RCWPM-2512 6.98K 1% K M55342K09B6E98S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 6.98K 1% K M55342K09B6E98S Rs Vishay - 22P0103 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 6.98K 1% K M55342K09B6E98S Rs Vishay
22P0103
Rcwpm-2512 6.98K 1% K M55342K09B6E98S Rs Vishay 22P0103
RCWPM-2512 6.98K 1% K M55342K09B6E98S RS

RCWPM-2512 6.98K 1% K M55342K09B6E98S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0103
Product Name Rcwpm-2512 6.98K 1% K M55342K09B6E98S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers