Vishay Intertechnology, Inc. Res Thick Film 2512 6.65K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B6E65RWB

Description
Res Thick Film 2512 6.65K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 2512 6.65K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 6.65K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B6E65RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 6.65K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B6E65RWB
Res Thick Film 2512 6.65K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B6E65RWB
Res Thick Film 2512 6.65K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 2512 6.65K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B6E65RWB
Product Name Res Thick Film 2512 6.65K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 60 ohms
View Details