Vishay Precision Group Rcwpm-2512 68 5% K M55342K09B68J0R Rsl Vishay M55342K09B68J0RUL

Description
RCWPM-2512 68 5% K M55342K09B68J0R RSL
Description
RCWPM-2512 68 5% K M55342K09B68J0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 68 5% K M55342K09B68J0R Rsl Vishay - 22P0237 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 68 5% K M55342K09B68J0R Rsl Vishay
22P0237
Rcwpm-2512 68 5% K M55342K09B68J0R Rsl Vishay 22P0237
RCWPM-2512 68 5% K M55342K09B68J0R RSL

RCWPM-2512 68 5% K M55342K09B68J0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0237
Product Name Rcwpm-2512 68 5% K M55342K09B68J0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details