Vishay Precision Group Rcwpm-2512 680K 5% K M55342K09B680Kr Rsl Vishay M55342K09B680KRUL

Description
RCWPM-2512 680K 5% K M55342K09B680KR RSL
Description
RCWPM-2512 680K 5% K M55342K09B680KR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 680K 5% K M55342K09B680Kr Rsl Vishay - 22P0255 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 680K 5% K M55342K09B680Kr Rsl Vishay
22P0255
Rcwpm-2512 680K 5% K M55342K09B680Kr Rsl Vishay 22P0255
RCWPM-2512 680K 5% K M55342K09B680KR RSL

RCWPM-2512 680K 5% K M55342K09B680KR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0255
Product Name Rcwpm-2512 680K 5% K M55342K09B680Kr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details