Vishay Precision Group Rcwpm-2512 64.9K 1% K M55342K09B64E9R Ts Vishay M55342K09B64E9RWL

Description
RCWPM-2512 64.9K 1% K M55342K09B64E9R TS
Description
RCWPM-2512 64.9K 1% K M55342K09B64E9R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 64.9K 1% K M55342K09B64E9R Ts Vishay - 22P0194 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 64.9K 1% K M55342K09B64E9R Ts Vishay
22P0194
Rcwpm-2512 64.9K 1% K M55342K09B64E9R Ts Vishay 22P0194
RCWPM-2512 64.9K 1% K M55342K09B64E9R TS

RCWPM-2512 64.9K 1% K M55342K09B64E9R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0194
Product Name Rcwpm-2512 64.9K 1% K M55342K09B64E9R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details