Vishay Precision Group Rcwpm-2512 62K 5% K M55342K09B62K0R Rsl Vishay M55342K09B62K0RUL

Description
RCWPM-2512 62K 5% K M55342K09B62K0R RSL
Description
RCWPM-2512 62K 5% K M55342K09B62K0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 62K 5% K M55342K09B62K0R Rsl Vishay - 22P0161 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 62K 5% K M55342K09B62K0R Rsl Vishay
22P0161
Rcwpm-2512 62K 5% K M55342K09B62K0R Rsl Vishay 22P0161
RCWPM-2512 62K 5% K M55342K09B62K0R RSL

RCWPM-2512 62K 5% K M55342K09B62K0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0161
Product Name Rcwpm-2512 62K 5% K M55342K09B62K0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers