Vishay Intertechnology, Inc. Res Thin Film 2512 62K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B62H0RWB

Description
Res Thin Film 2512 62K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2512 62K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 62K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B62H0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 62K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B62H0RWB
Res Thin Film 2512 62K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B62H0RWB
Res Thin Film 2512 62K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2512 62K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B62H0RWB
Product Name Res Thin Film 2512 62K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details