Vishay Precision Group Rcwpm-2512 604K 1% K M55342K09B604Es Rsl Vishay M55342K09B604ESUL

Description
RCWPM-2512 604K 1% K M55342K09B604ES RSL
Description
RCWPM-2512 604K 1% K M55342K09B604ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 604K 1% K M55342K09B604Es Rsl Vishay - 22P0137 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 604K 1% K M55342K09B604Es Rsl Vishay
22P0137
Rcwpm-2512 604K 1% K M55342K09B604Es Rsl Vishay 22P0137
RCWPM-2512 604K 1% K M55342K09B604ES RSL

RCWPM-2512 604K 1% K M55342K09B604ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0137
Product Name Rcwpm-2512 604K 1% K M55342K09B604Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details