Vishay Precision Group Rcwpm-2512 5.1K 5% K M55342K09B5K10R Rsl Vishay M55342K09B5K10RUL

Description
RCWPM-2512 5.1K 5% K M55342K09B5K10R RSL
Description
RCWPM-2512 5.1K 5% K M55342K09B5K10R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 5.1K 5% K M55342K09B5K10R Rsl Vishay - 21P9862 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 5.1K 5% K M55342K09B5K10R Rsl Vishay
21P9862
Rcwpm-2512 5.1K 5% K M55342K09B5K10R Rsl Vishay 21P9862
RCWPM-2512 5.1K 5% K M55342K09B5K10R RSL

RCWPM-2512 5.1K 5% K M55342K09B5K10R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9862
Product Name Rcwpm-2512 5.1K 5% K M55342K09B5K10R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details