Vishay Precision Group Rcwpm-2512 5.9K 1% K M55342K09B5E90R Tsl Vishay M55342K09B5E90RWL

Description
RCWPM-2512 5.9K 1% K M55342K09B5E90R TSL
Description
RCWPM-2512 5.9K 1% K M55342K09B5E90R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 5.9K 1% K M55342K09B5E90R Tsl Vishay - 21P9847 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 5.9K 1% K M55342K09B5E90R Tsl Vishay
21P9847
Rcwpm-2512 5.9K 1% K M55342K09B5E90R Tsl Vishay 21P9847
RCWPM-2512 5.9K 1% K M55342K09B5E90R TSL

RCWPM-2512 5.9K 1% K M55342K09B5E90R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9847
Product Name Rcwpm-2512 5.9K 1% K M55342K09B5E90R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details