Vishay Precision Group Res Thin Film 2512 5.62K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B5E62RWB

Description
Res Thin Film 2512 5.62K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2512 5.62K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 5.62K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B5E62RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 5.62K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B5E62RWB
Res Thin Film 2512 5.62K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B5E62RWB
Res Thin Film 2512 5.62K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2512 5.62K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,5.62Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,5.62Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5720
Resistor,thick Film,5.62Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5720
Resistor,Thick Film,5.62KOhms,200WV ,1+/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,5.62KOhms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B5E62RWB 59C5720
Product Name Res Thin Film 2512 5.62K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,5.62Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers