Vishay Precision Group Rcwpm-2512 59K 1% K M55342K09B59E0R Rsl Vishay M55342K09B59E0RUL

Description
RCWPM-2512 59K 1% K M55342K09B59E0R RSL
Description
RCWPM-2512 59K 1% K M55342K09B59E0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 59K 1% K M55342K09B59E0R Rsl Vishay - 22P0039 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 59K 1% K M55342K09B59E0R Rsl Vishay
22P0039
Rcwpm-2512 59K 1% K M55342K09B59E0R Rsl Vishay 22P0039
RCWPM-2512 59K 1% K M55342K09B59E0R RSL

RCWPM-2512 59K 1% K M55342K09B59E0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0039
Product Name Rcwpm-2512 59K 1% K M55342K09B59E0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details