Vishay Precision Group Rcwpm-2512 590K 1% K M55342K09B590Es Rsl Vishay M55342K09B590ESUL

Description
RCWPM-2512 590K 1% K M55342K09B590ES RSL
Description
RCWPM-2512 590K 1% K M55342K09B590ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 590K 1% K M55342K09B590Es Rsl Vishay - 22P0053 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 590K 1% K M55342K09B590Es Rsl Vishay
22P0053
Rcwpm-2512 590K 1% K M55342K09B590Es Rsl Vishay 22P0053
RCWPM-2512 590K 1% K M55342K09B590ES RSL

RCWPM-2512 590K 1% K M55342K09B590ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0053
Product Name Rcwpm-2512 590K 1% K M55342K09B590Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details