Vishay Precision Group Rcwpm-2512 56K 5% K M55342K09B56K0R Tsl Vishay M55342K09B56K0RWL

Description
RCWPM-2512 56K 5% K M55342K09B56K0R TSL
Description
RCWPM-2512 56K 5% K M55342K09B56K0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 56K 5% K M55342K09B56K0R Tsl Vishay - 21P9995 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 56K 5% K M55342K09B56K0R Tsl Vishay
21P9995
Rcwpm-2512 56K 5% K M55342K09B56K0R Tsl Vishay 21P9995
RCWPM-2512 56K 5% K M55342K09B56K0R TSL

RCWPM-2512 56K 5% K M55342K09B56K0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9995
Product Name Rcwpm-2512 56K 5% K M55342K09B56K0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details