Vishay Precision Group Res Thin Film 2512 56 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B56G0RWB

Description
Res Thin Film 2512 56 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2512 56 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 56 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B56G0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 56 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B56G0RWB
Res Thin Film 2512 56 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B56G0RWB
Res Thin Film 2512 56 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2512 56 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,56Ohms,200Wv,2+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,56Ohms,200Wv,2+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5804
Resistor,thick Film,56Ohms,200Wv,2+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5804
Resistor,Thick Film,56Ohms,200WV,2+ /-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,56Ohms,200WV,2+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B56G0RWB 59C5804
Product Name Res Thin Film 2512 56 Ohm 2% 1W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,56Ohms,200Wv,2+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details