Vishay Precision Group Res Thick Film 2512 560 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B560JRWB

Description
Res Thick Film 2512 560 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 2512 560 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 560 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B560JRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 560 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B560JRWB
Res Thick Film 2512 560 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B560JRWB
Res Thick Film 2512 560 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 2512 560 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,560Ohms,200Wv,5+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,560Ohms,200Wv,5+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5821
Resistor,thick Film,560Ohms,200Wv,5+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5821
Resistor,Thick Film,560Ohms,200WV,5 +/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,560Ohms,200WV,5+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B560JRWB 59C5821
Product Name Res Thick Film 2512 560 Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,560Ohms,200Wv,5+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers