Vishay Intertechnology, Inc. RES 55 OHM 1W 1% 2512 M55342K09B55D0RWSV

Description
RES 55ohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 55ohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55 OHM 1W 1% 2512 - M55342K09B55D0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55 OHM 1W 1% 2512
M55342K09B55D0RWSV
RES 55 OHM 1W 1% 2512 M55342K09B55D0RWSV
RES 55ohm 1W 1% 2512

RES 55ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B55D0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B55D0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B55D0RWSV-ND
55 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

55 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B55D0RWSV 764-M55342K09B55D0RWSV-ND
Product Name RES 55 OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 55 ohms 55 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details